5o.com Coaxial Circulator 5o1025280

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1025280 series comprises coaxial circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Units operate across frequency ranges from 700 MHz to 5000 MHz, with insertion loss between 0.3 dB and 0.5 dB, isolation from 18 dB to 23 dB, and VSWR up to 1.3. The devices use SMA Female or N Female connectors, with some variants featuring N Female to N Male configurations. The physical dimensions are 25.4 × 28.5 × 15 mm. Operating temperature ranges from -40 °C to +85 °C for selected models, with storage temperature from -55 °C to +125 °C. Power handling is rated at 100 W forward and reverse. Impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

The 5o1025280 series comprises coaxial circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Units operate across frequency ranges from 700 MHz to 5000 MHz, with insertion loss between 0.3 dB and 0.5 dB, isolation from 18 dB to 23 dB, and VSWR up to 1.3. The devices use SMA Female or N Female connectors, with some variants featuring N Female to N Male configurations. The physical dimensions are 25.4 × 28.5 × 15 mm. Operating temperature ranges from -40 °C to +85 °C for selected models, with storage temperature from -55 °C to +125 °C. Power handling is rated at 100 W forward and reverse. Impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1025280 - 5o.com
Guangdong, China
Coaxial Circulator
5o1025280
Coaxial Circulator 5o1025280
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1025280
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1326180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1180801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0120200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1156540 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.4 :1
View Details