5o.com Dual Junction Coaxial Circulator 5o13144720

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator designed for RF power amplifier protection in applications including mobile, satellite, and military communications. Operates from 1.0 to 2.0 GHz with an impedance of 50 Ω, insertion loss of 1.4 dB, and isolation of 30 dB. Handles up to 33 W forward and reverse power. Features N female or SMA female connectors depending on variant. Dimensions are 144 × 72 × 27.4 mm. Operating temperature range is +10 °C to +70 °C, with storage from -55 °C to +125 °C. VSWR is 1.4 max.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator designed for RF power amplifier protection in applications including mobile, satellite, and military communications. Operates from 1.0 to 2.0 GHz with an impedance of 50 Ω, insertion loss of 1.4 dB, and isolation of 30 dB. Handles up to 33 W forward and reverse power. Features N female or SMA female connectors depending on variant. Dimensions are 144 × 72 × 27.4 mm. Operating temperature range is +10 °C to +70 °C, with storage from -55 °C to +125 °C. VSWR is 1.4 max.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13144720 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13144720
Dual Junction Coaxial Circulator 5o13144720
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13144720
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0032320 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.50 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0638980 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1164660 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Drop in Isolator - 5o0217160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details