5o.com Coaxial Isolator 5o0050491

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, available in SMA Female or N Female connectors, with a frequency range of 1.5 to 3.0 GHz, 17 dB minimum isolation, 1.35 maximum VSWR, and 0.5 dB maximum insertion loss. The device has a 50 Ω impedance, handles 100 W forward and 30 W reverse power, operates from -0 to +70°C, and measures 50.8 × 49.5 × 19 mm. It includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, available in SMA Female or N Female connectors, with a frequency range of 1.5 to 3.0 GHz, 17 dB minimum isolation, 1.35 maximum VSWR, and 0.5 dB maximum insertion loss. The device has a 50 Ω impedance, handles 100 W forward and 30 W reverse power, operates from -0 to +70°C, and measures 50.8 × 49.5 × 19 mm. It includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0050491 - 5o.com
Guangdong, China
Coaxial Isolator
5o0050491
Coaxial Isolator 5o0050491
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0050491
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1622251 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1160600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1339280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Isolator - 5o03144720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details