5o.com Drop in Circulator 5o118152

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o118152 is a drop-in circulator designed for RF power amplifier protection in applications including communication, military, and space systems. It operates across a frequency range of 12.0 to 18.0 GHz, offers a minimum isolation of 18 dB, a maximum VSWR of 1.35, and a maximum insertion loss of 0.6 dB. The device features a TAB connector, 50 Ω impedance, and handles 30 W forward and reverse power. It is housed in a package measuring 8.9 × 15 × 7.8 mm and operates reliably from -55 °C to +85 °C, with storage temperatures extending to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o118152 is a drop-in circulator designed for RF power amplifier protection in applications including communication, military, and space systems. It operates across a frequency range of 12.0 to 18.0 GHz, offers a minimum isolation of 18 dB, a maximum VSWR of 1.35, and a maximum insertion loss of 0.6 dB. The device features a TAB connector, 50 Ω impedance, and handles 30 W forward and reverse power. It is housed in a package measuring 8.9 × 15 × 7.8 mm and operates reliably from -55 °C to +85 °C, with storage temperatures extending to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o118152 - 5o.com
Guangdong, China
Drop in Circulator
5o118152
Drop in Circulator 5o118152
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o118152
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1224200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0142490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1396480 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.00 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0624450 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.2 :1
View Details