5o.com Dual Junction Drop in Circulator 5o1224200

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1224200 series consists of dual junction drop-in circulators designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. Each variant operates within frequency ranges from 4.0 to 7.0 GHz, features a TAB connector type, and maintains a 50 Ω impedance. All models exhibit insertion loss up to 1.0 dB, isolation of 36 dB or higher, and VSWR up to 1.3. The physical dimensions are 24×20×8 mm, with a forward and reverse power rating of 60 W. Operating temperature ranges from −40 °C to +85 °C, and storage temperature extends to −55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1224200 series consists of dual junction drop-in circulators designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. Each variant operates within frequency ranges from 4.0 to 7.0 GHz, features a TAB connector type, and maintains a 50 Ω impedance. All models exhibit insertion loss up to 1.0 dB, isolation of 36 dB or higher, and VSWR up to 1.3. The physical dimensions are 24×20×8 mm, with a forward and reverse power rating of 60 W. Operating temperature ranges from −40 °C to +85 °C, and storage temperature extends to −55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1224200 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1224200
Dual Junction Drop in Circulator 5o1224200
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1224200
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1119190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o13643204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0150491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0013181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details