5o.com Dual Junction Coaxial Isolator 5o03112560

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The dual junction coaxial isolator series operates from 136 MHz to 900 MHz for RF power amplifier protection in communications, medical, and military applications. It features insertion loss between 0.8 dB and 1.4 dB, isolation from 32 dB to 46 dB, VSWR up to 1.4, and handles 100 W forward and 30 W reverse power. The impedance is 50 Ω. Connectors are SMA or N-type, female or male. Operating temperature ranges from -30 °C to +70 °C, with a storage range of -55 °C to +125 °C. The package measures 112 mm × 56 mm × 15 mm.

Datasheet Summary
Powered by GS/AI

The dual junction coaxial isolator series operates from 136 MHz to 900 MHz for RF power amplifier protection in communications, medical, and military applications. It features insertion loss between 0.8 dB and 1.4 dB, isolation from 32 dB to 46 dB, VSWR up to 1.4, and handles 100 W forward and 30 W reverse power. The impedance is 50 Ω. Connectors are SMA or N-type, female or male. Operating temperature ranges from -30 °C to +70 °C, with a storage range of -55 °C to +125 °C. The package measures 112 mm × 56 mm × 15 mm.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o03112560 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o03112560
Dual Junction Coaxial Isolator 5o03112560
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o03112560
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o0514160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.70 to 4.90 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1132340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0050490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1119200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details