5o.com Drop in Circulator 5o1160600

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1160600 series is a drop-in circulator designed for RF power amplifier protection in communications, medical, military, and space applications. It is housed in a TAB package with physical dimensions of 60×60×27.5 mm and operates with a 50 Ω impedance. Every variant supports a forward and reverse power handling capacity of 200 W and an operating temperature range of -30 to +70 °C. Insertion loss ranges from 0.5 to 1.8 dB, isolation from 18 to 25 dB, and VSWR from 1.15 to 1.3, depending on the frequency band, which spans 45 to 270 MHz. The series uses TAB connectors and requires stainless steel or brass screws for installation.

Datasheet Summary
Powered by GS/AI

The 5o1160600 series is a drop-in circulator designed for RF power amplifier protection in communications, medical, military, and space applications. It is housed in a TAB package with physical dimensions of 60×60×27.5 mm and operates with a 50 Ω impedance. Every variant supports a forward and reverse power handling capacity of 200 W and an operating temperature range of -30 to +70 °C. Insertion loss ranges from 0.5 to 1.8 dB, isolation from 18 to 25 dB, and VSWR from 1.15 to 1.3, depending on the frequency band, which spans 45 to 270 MHz. The series uses TAB connectors and requires stainless steel or brass screws for installation.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1160600 - 5o.com
Guangdong, China
Drop in Circulator
5o1160600
Drop in Circulator 5o1160600
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1160600
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0619380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0080800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o12160800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1164660 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details