5o.com Dual Junction Drop in Circulator 5o1270380

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1270380 series is a 3-port dual junction drop-in circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates across frequency ranges from 200 MHz to 1875 MHz with isolation ranging from 30 dB to 60 dB, insertion loss from 0.4 dB to 1.3 dB, and VSWR up to 1.45. The device has a 50 Ω impedance, handles 300 W forward and reverse power, and uses a TAB connector. It is housed in a 70 × 38 × 11 mm package and operates over temperature ranges from -40 °C to +85 °C, depending on the variant. Storage temperature is -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1270380 series is a 3-port dual junction drop-in circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates across frequency ranges from 200 MHz to 1875 MHz with isolation ranging from 30 dB to 60 dB, insertion loss from 0.4 dB to 1.3 dB, and VSWR up to 1.45. The device has a 50 Ω impedance, handles 300 W forward and reverse power, and uses a TAB connector. It is housed in a 70 × 38 × 11 mm package and operates over temperature ranges from -40 °C to +85 °C, depending on the variant. Storage temperature is -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1270380 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1270380
Dual Junction Drop in Circulator 5o1270380
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1270380
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0619380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0032340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o12171614 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1013181 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details