5o.com Drop in Isolator 5o0140400

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0140400 is a drop-in isolator designed for RF power amplifier protection in communication, medical, and military applications. It operates from 1.7 to 3.5 GHz with a minimum isolation of 17 dB, maximum VSWR of 1.4, and insertion loss of 0.7 dB. The device uses a TAB connector, has a 50 Ω impedance, and handles up to 20 W forward power and 100 W reverse power. It is housed in a 40•40•20 mm enclosure and operates within a temperature range of 0 to +70 °C, with storage from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0140400 is a drop-in isolator designed for RF power amplifier protection in communication, medical, and military applications. It operates from 1.7 to 3.5 GHz with a minimum isolation of 17 dB, maximum VSWR of 1.4, and insertion loss of 0.7 dB. The device uses a TAB connector, has a 50 Ω impedance, and handles up to 20 W forward power and 100 W reverse power. It is housed in a 40•40•20 mm enclosure and operates within a temperature range of 0 to +70 °C, with storage from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0140400 - 5o.com
Guangdong, China
Drop in Isolator
5o0140400
Drop in Isolator 5o0140400
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0140400
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0132320 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 3.10 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o1250310 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0125250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o13964804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.00 GHz
VSWR 1.15 :1
View Details