5o.com Dual Junction Drop in Circulator 5o1250310

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1250310 series comprises dual junction drop-in circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each variant operates within a specified frequency band from 210 MHz to 3600 MHz, with a 50Ω impedance and TAB connectors. All models feature a -40°C to +85°C operating temperature range, 200W forward power, and 100W reverse power handling. Physical dimensions are 50.8 mm by 31.7 mm by 8.6 mm, with a storage temperature range of -55°C to +125°C. Isolation ranges from 32 dB to 45 dB, insertion loss from 0.5 dB to 1.3 dB, and VSWR from 1.15 to 1.4, depending on the frequency band. The circulators are constructed for high isolation performance and support a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o1250310 series comprises dual junction drop-in circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each variant operates within a specified frequency band from 210 MHz to 3600 MHz, with a 50Ω impedance and TAB connectors. All models feature a -40°C to +85°C operating temperature range, 200W forward power, and 100W reverse power handling. Physical dimensions are 50.8 mm by 31.7 mm by 8.6 mm, with a storage temperature range of -55°C to +125°C. Isolation ranges from 32 dB to 45 dB, insertion loss from 0.5 dB to 1.3 dB, and VSWR from 1.15 to 1.4, depending on the frequency band. The circulators are constructed for high isolation performance and support a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1250310 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1250310
Dual Junction Drop in Circulator 5o1250310
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1250310
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1350280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0119190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0622380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
Coaxial Isolator - 5o0062361 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 8.00 GHz
VSWR 1.6 :1
View Details