5o.com Surface Mount Isolator 5o04150

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator for RF power amplifier protection in communication and military applications, available in multiple frequency bands from 703 MHz to 5000 MHz, with a standard package size of Φ15.5×7mm and 50Ω impedance. It supports forward power up to 60W and reverse power up to 10W, operates from -40°C to +85°C, and is designed for reflow soldering with a max temperature of 260°C. Isolation ranges from 18 dB to 23 dB, insertion loss from 0.3 dB to 0.5 dB, and VSWR from 1.2 to 1.3 depending on frequency band.

Datasheet Summary
Powered by GS/AI

Surface mount isolator for RF power amplifier protection in communication and military applications, available in multiple frequency bands from 703 MHz to 5000 MHz, with a standard package size of Φ15.5×7mm and 50Ω impedance. It supports forward power up to 60W and reverse power up to 10W, operates from -40°C to +85°C, and is designed for reflow soldering with a max temperature of 260°C. Isolation ranges from 18 dB to 23 dB, insertion loss from 0.3 dB to 0.5 dB, and VSWR from 1.2 to 1.3 depending on frequency band.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Isolator - 5o04150 - 5o.com
Guangdong, China
Surface Mount Isolator
5o04150
Surface Mount Isolator 5o04150
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o04150
Product Name Surface Mount Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0616360 - 5o.com
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o118151 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1056540 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.4 :1
View Details
Drop in Circulator - 5o1160605 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.23 to 0.40 GHz
VSWR 0.8000 :1
View Details