5o.com Drop in Circulator 5o1156540

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1156540 is a 300W drop-in circulator designed for RF power amplifier protection in applications including communication, medical, and military systems. It operates from 4.0 to 8.0 GHz with a minimum isolation of 16 dB, a maximum VSWR of 1.4, and an insertion loss of 0.6 dB, featuring TAB connectors. The device has a 50 Ω impedance and physical dimensions of 56 × 54.3 × 36 mm. It handles 300 W forward and reverse power, operates from -30 to +70 ℃, and is stored from -55 to +125 ℃.

Datasheet Summary
Powered by GS/AI

The 5o1156540 is a 300W drop-in circulator designed for RF power amplifier protection in applications including communication, medical, and military systems. It operates from 4.0 to 8.0 GHz with a minimum isolation of 16 dB, a maximum VSWR of 1.4, and an insertion loss of 0.6 dB, featuring TAB connectors. The device has a 50 Ω impedance and physical dimensions of 56 × 54.3 × 36 mm. It handles 300 W forward and reverse power, operates from -30 to +70 ℃, and is stored from -55 to +125 ℃.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1156540 - 5o.com
Guangdong, China
Drop in Circulator
5o1156540
Drop in Circulator 5o1156540
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1156540
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0016211 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.45 :1
View Details
Dual Junction Coaxial Isolator - 5o03101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Isolator - 5o0250280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1056560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.89 GHz
VSWR 1.2 :1
View Details