5o.com Drop in Isolator 5o0160605

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0160605 is a drop-in isolator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates across 225 to 400 MHz with a minimum isolation of 16 dB, a maximum VSWR of 1.4, and a maximum insertion loss of 1.0 dB. The device features 50 Ω impedance, handles up to 100 W forward power and 50 W reverse power, and is rated for operating temperatures from -45 ℃ to +85 ℃. It uses a tab connector and measures 60×60×28 mm. The part supports operation from -55 ℃ to +125 ℃ in storage and is constructed for use with stainless steel or brass mounting screws.

Datasheet Summary
Powered by GS/AI

The 5o0160605 is a drop-in isolator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates across 225 to 400 MHz with a minimum isolation of 16 dB, a maximum VSWR of 1.4, and a maximum insertion loss of 1.0 dB. The device features 50 Ω impedance, handles up to 100 W forward power and 50 W reverse power, and is rated for operating temperatures from -45 ℃ to +85 ℃. It uses a tab connector and measures 60×60×28 mm. The part supports operation from -55 ℃ to +125 ℃ in storage and is constructed for use with stainless steel or brass mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0160605 - 5o.com
Guangdong, China
Drop in Isolator
5o0160605
Drop in Isolator 5o0160605
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0160605
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1350280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1056540 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.4 :1
View Details
Drop in Circulator - 5o1150491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1050491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details