5o.com Coaxial Isolator 5o0045800

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection, covering 250 to 1500 MHz, with 50 Ω impedance. Available with SMA or N connectors, male or female. Physical dimensions are 45×80×24 mm. Maximum forward power is 300 W and reverse power is 250 W. Operating temperature ranges from -30 °C to +70 °C for most variants, with a storage temperature range of -55 °C to +125 °C. Insertion loss ranges from 0.25 to 0.7 dB, isolation from 16 to 25 dB, and VSWR from 1.15 to 1.4. It supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection, covering 250 to 1500 MHz, with 50 Ω impedance. Available with SMA or N connectors, male or female. Physical dimensions are 45×80×24 mm. Maximum forward power is 300 W and reverse power is 250 W. Operating temperature ranges from -30 °C to +70 °C for most variants, with a storage temperature range of -55 °C to +125 °C. Insertion loss ranges from 0.25 to 0.7 dB, isolation from 16 to 25 dB, and VSWR from 1.15 to 1.4. It supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0045800 - 5o.com
Guangdong, China
Coaxial Isolator
5o0045800
Coaxial Isolator 5o0045800
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0045800
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1035380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o1217162 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0060605 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0053560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details