5o.com Dual Junction Coaxial Circulator 5o1368340

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1368340 is a dual junction coaxial circulator designed for RF power amplifier protection in communications, military, and commercial applications. It operates from 700 MHz to 2000 MHz, with impedance of 50 Ω and a physical dimension of 68 × 34 × 22 mm. Connector types include SMA female, SMA male-to-female, and N female, with insertion loss ranging up to 1.2 dB and isolation up to 45 dB. Forward and reverse power handling is rated at 200 W, and operating temperature ranges from -40 °C to +85 °C depending on variant. Storage temperature spans -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1368340 is a dual junction coaxial circulator designed for RF power amplifier protection in communications, military, and commercial applications. It operates from 700 MHz to 2000 MHz, with impedance of 50 Ω and a physical dimension of 68 × 34 × 22 mm. Connector types include SMA female, SMA male-to-female, and N female, with insertion loss ranging up to 1.2 dB and isolation up to 45 dB. Forward and reverse power handling is rated at 200 W, and operating temperature ranges from -40 °C to +85 °C depending on variant. Storage temperature spans -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o1368340 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o1368340
Dual Junction Coaxial Circulator 5o1368340
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1368340
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0619400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0113180 - 5o.com
Specs
Component Type Isolator
Operating Frequency 17.00 to 27.50 GHz
VSWR 1.25 :1
View Details
Coaxial Circulator - 5o1080800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1125280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details