5o.com Coaxial Circulator 5o1060607

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1060607 - 5o.com
Guangdong, China
Coaxial Circulator
5o1060607
Coaxial Circulator 5o1060607
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1060607
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1025281 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0016211 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.45 :1
View Details
Dual Junction Coaxial Circulator - 5o13261814 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details