5o.com Coaxial Circulator 5o1060600

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for RF power amplifier protection in communication and military applications, available in SMA or N female connectors, with operating frequencies from 45 MHz to 270 MHz. The device has a 50 Ω impedance, 200 W forward and reverse power handling, and a physical dimension of 60 × 60 × 27.5 mm. Operating temperature range is from -55 °C to +125 °C for storage, and -30 °C to +70 °C for operation depending on model. Insertion loss is ≤2.0 dB, isolation is ≥18 dB, and VSWR is ≤1.3 across the frequency bands.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for RF power amplifier protection in communication and military applications, available in SMA or N female connectors, with operating frequencies from 45 MHz to 270 MHz. The device has a 50 Ω impedance, 200 W forward and reverse power handling, and a physical dimension of 60 × 60 × 27.5 mm. Operating temperature range is from -55 °C to +125 °C for storage, and -30 °C to +70 °C for operation depending on model. Insertion loss is ≤2.0 dB, isolation is ≥18 dB, and VSWR is ≤1.3 across the frequency bands.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1060600 - 5o.com
Guangdong, China
Coaxial Circulator
5o1060600
Coaxial Circulator 5o1060600
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1060600
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1242220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o02101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0620300 - 5o.com
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0619300 - 5o.com
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details