5o.com Waveguide Isolator 5o0619300

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0619300 is a waveguide isolator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates over the frequency range of 81.0 to 86.0 GHz with a minimum isolation of 18 dB, a maximum VSWR of 1.35, and an insertion loss of 1.0 dB. The device uses a WR10 (BJ900) connector and has physical dimensions of 19.1 x 30 x 13.4 mm. It supports a forward power of 10 W and reverse power of 2 W, with an operating temperature range of -40 to +70°C and a storage temperature range of -55 to +125°C. The impedance is 50 Ω. The isolator requires accurate mating with a matching waveguide flange to prevent RF leakage and ensure low VSWR.

Datasheet Summary
Powered by GS/AI

The 5o0619300 is a waveguide isolator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates over the frequency range of 81.0 to 86.0 GHz with a minimum isolation of 18 dB, a maximum VSWR of 1.35, and an insertion loss of 1.0 dB. The device uses a WR10 (BJ900) connector and has physical dimensions of 19.1 x 30 x 13.4 mm. It supports a forward power of 10 W and reverse power of 2 W, with an operating temperature range of -40 to +70°C and a storage temperature range of -55 to +125°C. The impedance is 50 Ω. The isolator requires accurate mating with a matching waveguide flange to prevent RF leakage and ensure low VSWR.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0619300 - 5o.com
Guangdong, China
Waveguide Isolator
5o0619300
Waveguide Isolator 5o0619300
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0619300
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1019200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Waveguide Circulator - 5o1610270 - 5o.com
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1050490 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o1491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.80 to 12.00 GHz
VSWR 1.25 :1
View Details