5o.com Microstrip Isolator 5o0510100

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0510100 series comprises microstrip isolators designed for RF power amplifier protection in communications, medical, military, and space applications. Each variant operates within a specific frequency band between 5.0 GHz and 8.0 GHz, features a 50 Ω impedance, and is housed in a 10×10×4 mm package with microstrip connectors. All members provide minimum isolation of 16 dB, maximum VSWR of 1.5, and insertion loss up to 0.9 dB, with a forward power handling of 15 W and reverse power limit of 5 W. Operating temperature ranges from -55 °C to +85 °C, and storage temperature extends to +125 °C. Installation requires gold wire bonding, and exposure to strong magnetic fields must be avoided. The series supports a one-year warranty.

Datasheet Summary
Powered by GS/AI

The 5o0510100 series comprises microstrip isolators designed for RF power amplifier protection in communications, medical, military, and space applications. Each variant operates within a specific frequency band between 5.0 GHz and 8.0 GHz, features a 50 Ω impedance, and is housed in a 10×10×4 mm package with microstrip connectors. All members provide minimum isolation of 16 dB, maximum VSWR of 1.5, and insertion loss up to 0.9 dB, with a forward power handling of 15 W and reverse power limit of 5 W. Operating temperature ranges from -55 °C to +85 °C, and storage temperature extends to +125 °C. Installation requires gold wire bonding, and exposure to strong magnetic fields must be avoided. The series supports a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o0510100 - 5o.com
Guangdong, China
Microstrip Isolator
5o0510100
Microstrip Isolator 5o0510100
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0510100
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o131447204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Drop in Circulator - 5o1238190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1140401 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Circulator - 5o12502804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details