5o.com Waveguide Isolator 5o0619380

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in applications including medical, communication, security, military, and space systems. Operates from 29.0 to 31.0 GHz with a maximum insertion loss of 0.3 dB, isolation of at least 20 dB, and a maximum VSWR of 1.2. Packaged in a rectangular housing measuring 14×38×19 mm with WR28 (BJ320) connectors. Rated for 40 W forward power and 15 W reverse power, operating temperature range of -40 to +85°C, and storage temperature range of -55 to +125°C. Impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in applications including medical, communication, security, military, and space systems. Operates from 29.0 to 31.0 GHz with a maximum insertion loss of 0.3 dB, isolation of at least 20 dB, and a maximum VSWR of 1.2. Packaged in a rectangular housing measuring 14×38×19 mm with WR28 (BJ320) connectors. Rated for 40 W forward power and 15 W reverse power, operating temperature range of -40 to +85°C, and storage temperature range of -55 to +125°C. Impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0619380 - 5o.com
Guangdong, China
Waveguide Isolator
5o0619380
Waveguide Isolator 5o0619380
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0619380
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o0270460 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Surface Mount Circulator - 5o14100 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.40 to 6.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0116210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Drop in Isolator - 5o0180800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details