5o.com Drop in Isolator 5o0116211

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0116211 is a drop-in isolator designed for RF power amplifier protection in applications including communication, military, and space systems. It operates from 8.0 to 18.0 GHz with a minimum isolation of 16 dB and a maximum VSWR of 1.45. Insertion loss is specified at 0.8 dB. The device employs TAB connectors, handles 60 W forward power and 10 W reverse power, and maintains impedance at 50 Ω. It is housed in a 16 × 21.5 × 14 mm package and operates within a temperature range of -30 to +70 °C, with storage temperatures from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o0116211 is a drop-in isolator designed for RF power amplifier protection in applications including communication, military, and space systems. It operates from 8.0 to 18.0 GHz with a minimum isolation of 16 dB and a maximum VSWR of 1.45. Insertion loss is specified at 0.8 dB. The device employs TAB connectors, handles 60 W forward power and 10 W reverse power, and maintains impedance at 50 Ω. It is housed in a 16 × 21.5 × 14 mm package and operates within a temperature range of -30 to +70 °C, with storage temperatures from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0116211 - 5o.com
Guangdong, China
Drop in Isolator
5o0116211
Drop in Isolator 5o0116211
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0116211
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o018152 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0060600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0648760 - 5o.com
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0010250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details