5o.com Microstrip Isolator 5o05671

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o05671 is a microstrip isolator designed for RF power amplifier protection in communication, military, and satellite applications. It operates from 8.0 to 12.0 GHz with a maximum insertion loss of 0.6 dB and minimum isolation of 17 dB. The device has a maximum VSWR of 1.35 and a 50 Ω impedance. It handles 10 W forward power and 3 W reverse power, operates from -55 to +85°C, and is stored from -55 to +125°C. The physical dimensions are 6×7×3.5 mm with gold wire bonding for installation. Strong magnetic fields must be avoided during use.

Datasheet Summary
Powered by GS/AI

The 5o05671 is a microstrip isolator designed for RF power amplifier protection in communication, military, and satellite applications. It operates from 8.0 to 12.0 GHz with a maximum insertion loss of 0.6 dB and minimum isolation of 17 dB. The device has a maximum VSWR of 1.35 and a 50 Ω impedance. It handles 10 W forward power and 3 W reverse power, operates from -55 to +85°C, and is stored from -55 to +125°C. The physical dimensions are 6×7×3.5 mm with gold wire bonding for installation. Strong magnetic fields must be avoided during use.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05671 - 5o.com
Guangdong, China
Microstrip Isolator
5o05671
Microstrip Isolator 5o05671
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05671
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1050490 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o0238190 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0040400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
Drop in Isolator - 5o0112121 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 6.00 GHz
VSWR 1.2 :1
View Details