5o.com Microstrip Isolator 5o05442

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o05442 series comprises microstrip isolators designed for RF power amplifier protection in applications including medical, communication, satellite, and military systems. Each variant operates across 37.0 to 43.0 GHz or 38.0 to 43.0 GHz, providing a minimum isolation of 14 dB, a maximum VSWR of 1.5, and insertion loss of 1.4 dB. The components feature a 50 Ω impedance, handle up to 2 W forward and reverse power in pulsed operation (100 µs, 20% DC), and operate within a temperature range of -55 °C to +85 °C with storage from -55 °C to +125 °C. The device is housed in a 4.0 × 4.5 × 4.0 mm microstrip package and requires gold wire bonding for installation. Users must avoid exposure to strong magnetic fields.

Datasheet Summary
Powered by GS/AI

The 5o05442 series comprises microstrip isolators designed for RF power amplifier protection in applications including medical, communication, satellite, and military systems. Each variant operates across 37.0 to 43.0 GHz or 38.0 to 43.0 GHz, providing a minimum isolation of 14 dB, a maximum VSWR of 1.5, and insertion loss of 1.4 dB. The components feature a 50 Ω impedance, handle up to 2 W forward and reverse power in pulsed operation (100 µs, 20% DC), and operate within a temperature range of -55 °C to +85 °C with storage from -55 °C to +125 °C. The device is housed in a 4.0 × 4.5 × 4.0 mm microstrip package and requires gold wire bonding for installation. Users must avoid exposure to strong magnetic fields.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05442 - 5o.com
Guangdong, China
Microstrip Isolator
5o05442
Microstrip Isolator 5o05442
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05442
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1125250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0035380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Coaxial Circulator - 5o1072721 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1013182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details