5o.com Microstrip Isolator 5o0512120

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolators for RF power amplifier protection in communication, medical, and military applications, with a 12×12×4mm footprint and 50Ω impedance, operating across frequency ranges from 3.9 to 5.9GHz, offering minimum isolation of 17dB, maximum VSWR of 1.35, and insertion loss up to 0.7dB. Handles 15W forward and 5W reverse power, with operating temperature range of -55°C to +85°C and storage range of -55°C to +125°C. Mounted via gold wire bonding and sensitive to external magnetic fields.

Datasheet Summary
Powered by GS/AI

Microstrip isolators for RF power amplifier protection in communication, medical, and military applications, with a 12×12×4mm footprint and 50Ω impedance, operating across frequency ranges from 3.9 to 5.9GHz, offering minimum isolation of 17dB, maximum VSWR of 1.35, and insertion loss up to 0.7dB. Handles 15W forward and 5W reverse power, with operating temperature range of -55°C to +85°C and storage range of -55°C to +125°C. Mounted via gold wire bonding and sensitive to external magnetic fields.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o0512120 - 5o.com
Guangdong, China
Microstrip Isolator
5o0512120
Microstrip Isolator 5o0512120
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0512120
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0633330 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o0217160 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1032340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o001001660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details