5o.com Dual Junction Coaxial Circulator 5o1370380

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1370380 series is a 3-port dual junction coaxial circulator designed for RF power amplifier protection in communication, medical, military, and aerospace applications. It operates across frequencies from 220 MHz to 1875 MHz, with 50Ω impedance and a physical dimension of 70 × 38 × 15 mm. The circulator supports N female or SMA female/male connectors, handles up to 300 W forward and reverse power, and functions within a temperature range of -40 °C to +85 °C depending on the variant. Isolation ranges from 30 dB to 60 dB, insertion loss from 0.4 dB to 1.3 dB, and VSWR from 1.15 to 1.45. Storage temperature extends from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1370380 series is a 3-port dual junction coaxial circulator designed for RF power amplifier protection in communication, medical, military, and aerospace applications. It operates across frequencies from 220 MHz to 1875 MHz, with 50Ω impedance and a physical dimension of 70 × 38 × 15 mm. The circulator supports N female or SMA female/male connectors, handles up to 300 W forward and reverse power, and functions within a temperature range of -40 °C to +85 °C depending on the variant. Isolation ranges from 30 dB to 60 dB, insertion loss from 0.4 dB to 1.3 dB, and VSWR from 1.15 to 1.45. Storage temperature extends from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o1370380 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o1370380
Dual Junction Coaxial Circulator 5o1370380
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1370380
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o02144720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Drop in Circulator - 5o1250310 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o1224200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o118152 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details