5o.com Surface Mount Isolator 5o04100

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator designed for RF power amplifier protection in digital, satellite, mobile, medical, security, military, and space applications. Features a 50Ω impedance, 9.8 mm diameter by 7 mm height, and operates over frequency ranges including 2496-2690 MHz, 3200-3400 MHz, and 4700-5000 MHz with isolation of 18-21 dB, insertion loss up to 0.5 dB, and VSWR up to 1.3. Handles 30 W forward and 10 W reverse power, with operating temperature from -40°C to +85°C and storage temperature from -55°C to +125°C. SMT packaging with reflow soldering limit of 260°C. Supports one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Surface mount isolator designed for RF power amplifier protection in digital, satellite, mobile, medical, security, military, and space applications. Features a 50Ω impedance, 9.8 mm diameter by 7 mm height, and operates over frequency ranges including 2496-2690 MHz, 3200-3400 MHz, and 4700-5000 MHz with isolation of 18-21 dB, insertion loss up to 0.5 dB, and VSWR up to 1.3. Handles 30 W forward and 10 W reverse power, with operating temperature from -40°C to +85°C and storage temperature from -55°C to +125°C. SMT packaging with reflow soldering limit of 260°C. Supports one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Isolator - 5o04100 - 5o.com
Guangdong, China
Surface Mount Isolator
5o04100
Surface Mount Isolator 5o04100
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o04100
Product Name Surface Mount Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o131014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o131014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Coaxial Isolator - 5o0030380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Coaxial Isolator - 5o03120750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details