5o.com Drop in Isolator 5o0156630

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0156630 series is a drop-in isolator designed for RF power amplifier protection in digital, satellite, mobile, medical, communication, security, military, and space applications. It features a TAB connector, 50Ω impedance, and a physical dimension of 56×63.5×15mm. The series supports a forward power rating of 300W and a reverse power rating of 100W, with operating temperatures ranging from -40°C to +125°C. Insertion loss, isolation, and VSWR vary by frequency band, with specified ranges from 136MHz to 900MHz.

Datasheet Summary
Powered by GS/AI

The 5o0156630 series is a drop-in isolator designed for RF power amplifier protection in digital, satellite, mobile, medical, communication, security, military, and space applications. It features a TAB connector, 50Ω impedance, and a physical dimension of 56×63.5×15mm. The series supports a forward power rating of 300W and a reverse power rating of 100W, with operating temperatures ranging from -40°C to +125°C. Insertion loss, isolation, and VSWR vary by frequency band, with specified ranges from 136MHz to 900MHz.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0156630 - 5o.com
Guangdong, China
Drop in Isolator
5o0156630
Drop in Isolator 5o0156630
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0156630
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0180800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Waveguide Isolator - 5o0619310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o12120600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1132320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.10 GHz
VSWR 1.15 :1
View Details