5o.com Surface Mount Circulator 5o14250

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulator for RF power amplifier protection in applications including medical, communication, and military systems. It is offered in a cylindrical package with a diameter of 25.4 mm and height of 9.0 mm, with a 50Ω impedance. Each variant supports a forward and reverse power rating of 100 W, operates over a temperature range of -40 to +85°C, and is rated for storage from -55 to +125°C. Insertion loss ranges from 0.2 to 0.6 dB, isolation from 15 to 25 dB, and VSWR from 1.15 to 1.45, depending on the specific frequency band. All units use SMT connectors and conform to the recommended land pattern provided.

Datasheet Summary
Powered by GS/AI

Surface mount circulator for RF power amplifier protection in applications including medical, communication, and military systems. It is offered in a cylindrical package with a diameter of 25.4 mm and height of 9.0 mm, with a 50Ω impedance. Each variant supports a forward and reverse power rating of 100 W, operates over a temperature range of -40 to +85°C, and is rated for storage from -55 to +125°C. Insertion loss ranges from 0.2 to 0.6 dB, isolation from 15 to 25 dB, and VSWR from 1.15 to 1.45, depending on the specific frequency band. All units use SMT connectors and conform to the recommended land pattern provided.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Circulator - 5o14250 - 5o.com
Guangdong, China
Surface Mount Circulator
5o14250
Surface Mount Circulator 5o14250
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o14250
Product Name Surface Mount Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0630601 - 5o.com
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o131014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o0240270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1156540 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.4 :1
View Details