5o.com Drop in Circulator 5o1120200

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1120200 series comprises drop-in circulators designed for RF power amplifier protection in applications including mobile, satellite, and military communications. Each variant operates over a specific frequency band from 400 MHz to 3000 MHz, features a TAB connector, and maintains a 50 Ω impedance. The devices measure 20×20×10.6 mm and are rated for 100 W forward and reverse power, with an operating temperature range of -40 °C to +85 °C. Isolation ranges from 16 dB to 25 dB and insertion loss from 0.25 dB to 0.7 dB, depending on the frequency band. The circulators are suitable for use with stainless steel or brass mounting screws and comply with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o1120200 series comprises drop-in circulators designed for RF power amplifier protection in applications including mobile, satellite, and military communications. Each variant operates over a specific frequency band from 400 MHz to 3000 MHz, features a TAB connector, and maintains a 50 Ω impedance. The devices measure 20×20×10.6 mm and are rated for 100 W forward and reverse power, with an operating temperature range of -40 °C to +85 °C. Isolation ranges from 16 dB to 25 dB and insertion loss from 0.25 dB to 0.7 dB, depending on the frequency band. The circulators are suitable for use with stainless steel or brass mounting screws and comply with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1120200 - 5o.com
Guangdong, China
Drop in Circulator
5o1120200
Drop in Circulator 5o1120200
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1120200
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1080801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o1217160 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0060600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o13112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details