5o.com Dual Junction Drop in Isolator 5o0224200

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0224200 series comprises dual junction drop-in isolators designed for RF power amplifier protection in communication, medical, and military applications. Each variant operates within a specified frequency range from 4.0 to 7.0 GHz, with isolation of at least 36 dB, insertion loss up to 1.0 dB, and VSWR up to 1.3. The devices feature a 50 Ω impedance, handle 60 W forward power and 5 W reverse power, and operate from -40 to +85°C with storage from -55 to +125°C. The package measures 24×20×8 mm and uses TAB connectors. Typical isolation performance reaches 45 dB in selected models.

Datasheet Summary
Powered by GS/AI

The 5o0224200 series comprises dual junction drop-in isolators designed for RF power amplifier protection in communication, medical, and military applications. Each variant operates within a specified frequency range from 4.0 to 7.0 GHz, with isolation of at least 36 dB, insertion loss up to 1.0 dB, and VSWR up to 1.3. The devices feature a 50 Ω impedance, handle 60 W forward power and 5 W reverse power, and operate from -40 to +85°C with storage from -55 to +125°C. The package measures 24×20×8 mm and uses TAB connectors. Typical isolation performance reaches 45 dB in selected models.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0224200 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0224200
Dual Junction Drop in Isolator 5o0224200
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0224200
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0043370 - 5o.com
Specs
Component Type Isolator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Coaxial Isolator - 5o0339280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o0242220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0160600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details