5o.com Drop in Isolator 5o0180800

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Drop in Isolator series operates from 10 MHz to 50 MHz with insertion loss up to 17 dB, isolation minimum 11 dB, and VSWR as low as 1.2. It has a 50 Ω impedance, handles 100 W forward and reverse power, and uses a TAB connector. The unit measures 80×80×28 mm and operates from +10 °C to +60 °C, depending on frequency variant. Storage temperature ranges from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The Drop in Isolator series operates from 10 MHz to 50 MHz with insertion loss up to 17 dB, isolation minimum 11 dB, and VSWR as low as 1.2. It has a 50 Ω impedance, handles 100 W forward and reverse power, and uses a TAB connector. The unit measures 80×80×28 mm and operates from +10 °C to +60 °C, depending on frequency variant. Storage temperature ranges from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0180800 - 5o.com
Guangdong, China
Drop in Isolator
5o0180800
Drop in Isolator 5o0180800
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0180800
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13101491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o1025250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o02101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Surface Mount Circulator - 5o14200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.40 to 4.20 GHz
VSWR 1.15 :1
View Details