5o.com Dual Junction Drop in Circulator 5o12703804

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o12703804 series comprises 4-port dual junction drop-in circulators designed for RF power amplifier protection in applications including communication, military, and medical systems. Each unit operates within a specified frequency range, offering isolation of 30 to 60 dB, insertion loss from 0.4 to 1.3 dB, and VSWR up to 1.45. All variants feature 50Ω impedance, TAB connectors, 300 W forward and reverse power handling, and a compact 70 × 38 × 11 mm housing. Operating temperature ranges from -40 °C to +85 °C depending on the model, with storage temperatures from -55 °C to +125 °C. The devices support a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o12703804 series comprises 4-port dual junction drop-in circulators designed for RF power amplifier protection in applications including communication, military, and medical systems. Each unit operates within a specified frequency range, offering isolation of 30 to 60 dB, insertion loss from 0.4 to 1.3 dB, and VSWR up to 1.45. All variants feature 50Ω impedance, TAB connectors, 300 W forward and reverse power handling, and a compact 70 × 38 × 11 mm housing. Operating temperature ranges from -40 °C to +85 °C depending on the model, with storage temperatures from -55 °C to +125 °C. The devices support a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12703804 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12703804
Dual Junction Drop in Circulator 5o12703804
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12703804
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1119190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1125280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o14120 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 10.00 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0160750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details