5o.com Drop in Isolator 5o0153560

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0153560 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, and military systems. It operates across frequency ranges from 300 to 1500 MHz with isolation ranging from 20 to 25 dB, insertion loss from 0.2 to 0.5 dB, and VSWR up to 1.25. The isolator uses a TAB connector, has a 50 Ω impedance, and handles 500 W forward power and 30 W reverse power. It measures 53×56×20 mm and operates over temperature ranges from -40°C to +85°C depending on the variant. Storage temperature extends to +125°C. The series supports a one-year warranty.

Datasheet Summary
Powered by GS/AI

The 5o0153560 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, and military systems. It operates across frequency ranges from 300 to 1500 MHz with isolation ranging from 20 to 25 dB, insertion loss from 0.2 to 0.5 dB, and VSWR up to 1.25. The isolator uses a TAB connector, has a 50 Ω impedance, and handles 500 W forward power and 30 W reverse power. It measures 53×56×20 mm and operates over temperature ranges from -40°C to +85°C depending on the variant. Storage temperature extends to +125°C. The series supports a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0153560 - 5o.com
Guangdong, China
Drop in Isolator
5o0153560
Drop in Isolator 5o0153560
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0153560
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13964804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Isolator - 5o02101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Isolator - 5o0370380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.30 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1172720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details