5o.com Drop in Isolator 5o0112190

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0112190 series consists of drop-in isolators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates across specific frequency bands from 703 MHz to 6000 MHz with minimum isolation ranging from 15 dB to 23 dB, maximum VSWR of 1.5, and insertion loss between 0.3 dB and 0.7 dB. All models handle 100 W forward and reverse power, with some variants supporting 20 dB or 30 dB reverse power attenuation. The package measures 12.7 × 19.1 × 8 mm, features a TAB connector, and maintains 50 Ω impedance. Operating temperature ranges from -40 °C to +85 °C, with storage from -55 °C to +125 °C. A one-year warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o0112190 series consists of drop-in isolators designed for RF power amplifier protection in communication, medical, military, and space applications. Each variant operates across specific frequency bands from 703 MHz to 6000 MHz with minimum isolation ranging from 15 dB to 23 dB, maximum VSWR of 1.5, and insertion loss between 0.3 dB and 0.7 dB. All models handle 100 W forward and reverse power, with some variants supporting 20 dB or 30 dB reverse power attenuation. The package measures 12.7 × 19.1 × 8 mm, features a TAB connector, and maintains 50 Ω impedance. Operating temperature ranges from -40 °C to +85 °C, with storage from -55 °C to +125 °C. A one-year warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0112190 - 5o.com
Guangdong, China
Drop in Isolator
5o0112190
Drop in Isolator 5o0112190
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0112190
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o0364320 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0080800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1120200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Isolator - 5o02120750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details