5o.com Coaxial Isolator 5o0060600

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolators in the 5o0060600 series protect RF power amplifiers in communication, medical, security, military, and space applications, with operating frequencies from 45 MHz to 270 MHz. The devices feature 50Ω impedance, SMA or N female connectors, and operate over temperature ranges from -30°C to +70°C depending on model. Insertion loss ranges from 0.5 dB to 2.0 dB, isolation is specified from 18 dB to 25 dB, and maximum VSWR is 1.3. Forward power handling is 200 W or 100 W, with reverse power rated at 50 W. The housing measures 60 mm × 60 mm × 27.5 mm. Storage temperature ranges from -55°C to +125°C, and a one-year warranty is supported.

Datasheet Summary
Powered by GS/AI

Coaxial isolators in the 5o0060600 series protect RF power amplifiers in communication, medical, security, military, and space applications, with operating frequencies from 45 MHz to 270 MHz. The devices feature 50Ω impedance, SMA or N female connectors, and operate over temperature ranges from -30°C to +70°C depending on model. Insertion loss ranges from 0.5 dB to 2.0 dB, isolation is specified from 18 dB to 25 dB, and maximum VSWR is 1.3. Forward power handling is 200 W or 100 W, with reverse power rated at 50 W. The housing measures 60 mm × 60 mm × 27.5 mm. Storage temperature ranges from -55°C to +125°C, and a one-year warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0060600 - 5o.com
Guangdong, China
Coaxial Isolator
5o0060600
Coaxial Isolator 5o0060600
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0060600
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13144720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Drop in Circulator - 5o12422204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Isolator - 5o0326182 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o0250310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details