5o.com Dual Junction Drop in Circulator 5o12171604

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It has a physical dimension of 17.6 × 16.5 × 7.5 mm and uses a TAB connector with 50Ω impedance. Operating frequency ranges vary by variant from 5.0 GHz to 25.0 GHz, with isolation between 32 dB and 46 dB, insertion loss from 0.6 dB to 1.4 dB, and VSWR up to 1.45. Forward and reverse power handling is rated at 60 W. Operating temperature ranges from -55°C to +85°C, depending on model, with storage temperature from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite, mobile communication, and military systems. It has a physical dimension of 17.6 × 16.5 × 7.5 mm and uses a TAB connector with 50Ω impedance. Operating frequency ranges vary by variant from 5.0 GHz to 25.0 GHz, with isolation between 32 dB and 46 dB, insertion loss from 0.6 dB to 1.4 dB, and VSWR up to 1.45. Forward and reverse power handling is rated at 60 W. Operating temperature ranges from -55°C to +85°C, depending on model, with storage temperature from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12171604 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12171604
Dual Junction Drop in Circulator 5o12171604
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12171604
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0125310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0053560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1013181 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Microstrip Isolator - 5o0510100 - 5o.com
Specs
Component Type Isolator
Operating Frequency 5.00 to 8.00 GHz
VSWR 1.25 :1
View Details