5o.com Coaxial Circulator 5o1060605

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in medical, communication, and military applications, operating from 225 to 400 MHz with 50 Ω impedance. Available in N female or SMA female connector variants, with insertion loss of 0.8 dB or 1.0 dB and isolation greater than 16 dB. Physical dimensions are 60×60×28 mm. Supports forward and reverse power handling up to 100 W, with operating temperature range from -40 °C to +80 °C and storage temperature from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in medical, communication, and military applications, operating from 225 to 400 MHz with 50 Ω impedance. Available in N female or SMA female connector variants, with insertion loss of 0.8 dB or 1.0 dB and isolation greater than 16 dB. Physical dimensions are 60×60×28 mm. Supports forward and reverse power handling up to 100 W, with operating temperature range from -40 °C to +80 °C and storage temperature from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1060605 - 5o.com
Guangdong, China
Coaxial Circulator
5o1060605
Coaxial Circulator 5o1060605
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1060605
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o118150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1172720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
Drop in Circulator - 5o1172720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Drop in Isolator - 5o02101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details