Sanchem, Inc. Datasheets for Heat Resistant and Flame Retardant Coatings
Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components.
Heat Resistant and Flame Retardant Coatings: Learn more
| Product Name | Notes |
|---|---|
| Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance. | |
| Dry in place aluminum surface treatment to prevent aluminum corrosion due to humidity. | |
| Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings | |
| is a chromate-free corrosion resistant reactive seal for zinc | |
| Sanchem’s SafeGard® CC-3400 is a RoHS compliant chromate-free chemical conversion coating that leaves an electrically conductive clear or gold protective surface treatment on wrought aluminum, aluminum castings, magnesium, stainless... | |
| The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating... | |
| This RoHS compliant aluminum surface treatment will give you a gold-brown surface in 30-40 seconds. Provides excellent corrosion resistance and paint adhesion. Used extensively when surface finishing with powder coating... |