Sanchem, Inc. Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes... | |
| can replace traditional time consuming zincate and copper strikes with an easy to use fast acting single stage plating seal that is used as a base coat for both standard... | |
| Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance. | |
| Dry in place aluminum surface treatment to prevent aluminum corrosion due to humidity. | |
| Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings | |
| is a black fairly tough, elastic, and rubbery wax type hot applied coating and is designed primarily for application to underground pipe. This rust preventative coating has a melting point... | |
| is a chromate-free corrosion resistant reactive seal for zinc | |
| is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no... | |
| is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable... | |
| is a heavy duty wax based rust preventative designed for hot application methods (160-180F). Upon cooling, the resultant corrosion resistant coating is amber colored, non-drying resistant to high humidity, salt... | |
| is a low odor solvent based rust preventative that leaves a brown, firm, highly corrosion resistant wax coatings that melts at over 300 F. For protection of finished and semi-finished... | |
| is a RoHS compliant chromate free seal aluminum, zinc and magnesium. This final seal will help you achieve maximum corrosion resistance and paint adhesion on corrosion susceptible alloys such as... | |
| is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used... | |
| Non-solvent, non-drying viscous oil protective coating that uses a unique corrosion inhibitor system to prevent rust and lubricate metal connections. This anti rust coating is used to prevent rust and... | |
| Outdoor corrosion protection on your metal parts will be achieved with SafeGard M-1. This rust proofing product is a translucent, self healing, scratch resistant, hard wax coating that is a... | |
| Safe, effective and economical rust prevention is achieved with SafeGard W. Your shipping packages will be cleaner and more presentable because this water based corrosion preventative leaves a soft translucent... | |
| SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic... | |
| Sanchem’s SafeGard® CC-3400 is a RoHS compliant chromate-free chemical conversion coating that leaves an electrically conductive clear or gold protective surface treatment on wrought aluminum, aluminum castings, magnesium, stainless... | |
| Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a... | |
| The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating... | |
| This corrosion preventative protects precision bearings from rust metal, steel corrosion or staining. Imparts a long lasting, soft, almost colorless transparent and thin film compatible with mineral oil. | |
| This RoHS compliant aluminum surface treatment will give you a gold-brown surface in 30-40 seconds. Provides excellent corrosion resistance and paint adhesion. Used extensively when surface finishing with powder coating... | |
| This rust control product is a non-drying medium viscous oil type protective coating. This thixotropic rust preventatives is designed to be pumped at ambient temperature from the drum into the... | |
| uses a chrome-free solution that will give you the performance of hexavalent chromate without its disposal and health related problems. SafeGard 8000Sn forms by electrolytic deposition a corrosion resistant barrier... |