Sanchem, Inc. Datasheets for Plating Chemicals and Anodizing Chemicals
Plating chemical and anodizing chemicals include metal salts, formula additives, and other consumables for the electrodeposition, electroless plating, electroplating and anodized layer formation.
Plating Chemicals and Anodizing Chemicals: Learn more
| Product Name | Notes |
|---|---|
| can replace traditional time consuming zincate and copper strikes with an easy to use fast acting single stage plating seal that is used as a base coat for both standard... | |
| Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings | |
| is a chromate-free corrosion resistant reactive seal for zinc | |
| is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no... |