Sanchem, Inc. Datasheets for Sealers and Seal Coatings
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Sealers and Seal Coatings: Learn more
| Product Name | Notes |
|---|---|
| can replace traditional time consuming zincate and copper strikes with an easy to use fast acting single stage plating seal that is used as a base coat for both standard... | |
| Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings | |
| is a chromate-free corrosion resistant reactive seal for zinc | |
| is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no... |