Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers.
ARMATEX® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an intumescent coating, and the other side with a silicone rubber coating. The result is a very durable, flexible fabric that offers increased resistance to flame, moisture and mildew, and dirt. ARMATEX® SIF Coated Fabrics Series are also very UV resistant, therefore excellent products for both indoor or outdoor use.
ARMATEX® SIF 24 AND ARMATEX® SIF 28 can be manufactured in accordance with MIL-I-24244 • ASTM E84 • ASTM E162 • NFPA 101 Class A NFPA 255 • FAR 125.853 Vertical Burn Test • NFPA 417
ARMATEX®SF2 12-NF is manufactured with a high performance fiberglass fabric coated with an innovative polymer coating that enhances strength and flame resistance characteristics. With high UV and weather resistance, ARMATEX®SF2 12-NF is deal for use where a lightweight, flexible fire retardant fabric is needed.
ARMATEX®SF2 12-NF can be manufactured in accordance with ASTM E84 • ASTM E162 • FAR 25.853.
Mid-Mountain Materials, Inc. | |
---|---|
Product Category | Fabric and Fiber Insulation |
Product Number | ARMATEX® SF2 12-NF |
Product Name | Fire Protective Fiberglass Fabrics- Aluminized Silica |
Type | Thermal Insulation; Industrial Fabric |