Mid-Mountain Materials, Inc. Silicone Coated Fiberglass - 32 oz https://mid-mountain.com/wp-content/uploads/2013/06/Caven_SF32-37.jpg

Description
Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion resistance, and UV or weather resistance.
Request a Quote
Description
Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion resistance, and UV or weather resistance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ARMATEX® SF 32 Silicone Coated Fiberglass is a flexible, medium-weight fiberglass fabric coated on both sides with silicone rubber for high-temperature insulation and flame resistance. It has a nominal weight of 32 oz/sq yd (1085 g/m²) and a thickness of 0.035 inch (0.89 mm), with available widths of 38 inch (0.965 m) or 60 inch (1.524 m). The base fabric is rated to 1000°F (538°C), while the silicone coating handles continuous exposure up to 450°F (232°C) and transient exposure to 600°F (315°C). It meets MIL-I-24244, MIL-C-24576 (SH), ASTM E84.84a, and ASTM E162 standards. Standard roll size is 50 linear yards (45.72 m) weighing 173 lb (78 kg).

Datasheet Summary
Powered by GS/AI

ARMATEX® SF 32 Silicone Coated Fiberglass is a flexible, medium-weight fiberglass fabric coated on both sides with silicone rubber for high-temperature insulation and flame resistance. It has a nominal weight of 32 oz/sq yd (1085 g/m²) and a thickness of 0.035 inch (0.89 mm), with available widths of 38 inch (0.965 m) or 60 inch (1.524 m). The base fabric is rated to 1000°F (538°C), while the silicone coating handles continuous exposure up to 450°F (232°C) and transient exposure to 600°F (315°C). It meets MIL-I-24244, MIL-C-24576 (SH), ASTM E84.84a, and ASTM E162 standards. Standard roll size is 50 linear yards (45.72 m) weighing 173 lb (78 kg).

Suppliers

Company
Product
Description
Supplier Links
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Silicone Coated Fiberglass - 32 oz
Silicone Coated Fiberglass - 32 oz
Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion resistance, and UV or weather resistance.

Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion resistance, and UV or weather resistance.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Fabric and Fiber Insulation
Product Name Silicone Coated Fiberglass - 32 oz
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Aerospace; Fire
Performance Features Weather Resistant
Unlock Full Specs
to access all available technical data