Mid-Mountain Materials, Inc. Ceramic Coated Fiberglass ARMATEX® CF 16

Description
ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather resistance and heat resistance of the fabric. Typical uses for ARMATEX® Ceramic Coated Fabrics include removable insulation pads and covers, protection against molten metal splash and welding splatter, and thermal insulation seals and barriers.
Request a Quote
Description
ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather resistance and heat resistance of the fabric. Typical uses for ARMATEX® Ceramic Coated Fabrics include removable insulation pads and covers, protection against molten metal splash and welding splatter, and thermal insulation seals and barriers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ARMATEX™ CF 16 is a ceramic-coated fiberglass fabric designed for high-temperature insulation and abrasion resistance in applications such as boiler and furnace insulation, welding protection, and thermal blankets. It has a width of 60 inches (±5%), a nominal thickness of 0.017 inches, and a nominal weight of 16 oz/sq yd. The base fabric is rated to 1000°F (538°C), while the ceramic coating is rated to 500°F (260°C). Standard roll size is 50 linear yards. The coating is white, with special colors available upon request.

Datasheet Summary
Powered by GS/AI

ARMATEX™ CF 16 is a ceramic-coated fiberglass fabric designed for high-temperature insulation and abrasion resistance in applications such as boiler and furnace insulation, welding protection, and thermal blankets. It has a width of 60 inches (±5%), a nominal thickness of 0.017 inches, and a nominal weight of 16 oz/sq yd. The base fabric is rated to 1000°F (538°C), while the ceramic coating is rated to 500°F (260°C). Standard roll size is 50 linear yards. The coating is white, with special colors available upon request.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Ceramic Coated Fiberglass
ARMATEX® CF 16
Ceramic Coated Fiberglass ARMATEX® CF 16
ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather resistance and heat resistance of the fabric. Typical uses for ARMATEX® Ceramic Coated Fabrics include removable insulation pads and covers, protection against molten metal splash and welding splatter, and thermal insulation seals and barriers.

ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather resistance and heat resistance of the fabric. Typical uses for ARMATEX® Ceramic Coated Fabrics include removable insulation pads and covers, protection against molten metal splash and welding splatter, and thermal insulation seals and barriers.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Fabric and Fiber Insulation
Product Number ARMATEX® CF 16
Product Name Ceramic Coated Fiberglass
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Welding Protection
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Fire; Gasket, Insulation
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material EGlass; Fiberglass
Applications Aerospace; Fire
View Details