Dragon Jacket Insulation Datasheets for Insulation Jacketing
Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold the jacketing mat
Insulation Jacketing: Learn more
| Product Name | Notes |
|---|---|
| EACH INSULATED ROOF IS ENGINEERED TO SEAMLESSLY INTEGRATE WITH OUR PANEL PRODUCTS, AND CAN BE CUSTOMIZED TO ACCOMMODATE ACCESS POINTS AND PENETRATIONS STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or... | |
| EACH SNAP-IN-PLACE INTERLOCKING PANEL IS ENGINEERED TO SEAMLESSLY INTEGRATE WITH OUR OTHER TANK PRODUCTS AND CAN BE CUSTOMIZED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or... | |
| INSULATED TANK BOTTOMS INTEGRATE WITH OUR INTERLOCKING PANELS, ROOFS AND BASES AND THE WHOLE SYSTEM IS ENGINEERED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C... | |
| OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F... | |
| OUR INTEGRATED 5G POLE INSULATION SYSTEM IS DESIGNED TO COMPLETELY SEAL AND FULLY PROTECT 5G ANTENNA AND EQUIPMENT FROM HARSH ENVIRONMENTS AND VANDALISM COLORS: High Pigment Black Custom Colors on... | |
| OUR TANK BASES INTEGRATE WITH THE ENTIRE DRAGON JACKET TANK INSULATION SYSTEM AND CAN BE ENGINEERED TO YOUR PROJECTS SPECIFICATIONS STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to... | |
| STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303 STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC... |