Dragon Jacket Insulation PIPE INSULATION, CROSSES CRO

Description
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or -78°C to 121°C DRAGON JACKET S3™ -40°F to 350°F or -40°C to176°C DRAGON JACKET S4™ -40°F to 200°F or -40°C to 93°C STANDARD SIZES: 1" to 12" STANDARD COLORS: High Pigment Black Silver Custom on Request FEATURES: Fully Encapsulated Durable / Impact Resistant Removeable / Reusable Waterproof Chemical Resistant BENEFITS: Eliminates CUI Faster, Safer Installation Energy Efficient Lower TCO 20+ Year Lifespan INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater
Description
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or -78°C to 121°C DRAGON JACKET S3™ -40°F to 350°F or -40°C to176°C DRAGON JACKET S4™ -40°F to 200°F or -40°C to 93°C STANDARD SIZES: 1" to 12" STANDARD COLORS: High Pigment Black Silver Custom on Request FEATURES: Fully Encapsulated Durable / Impact Resistant Removeable / Reusable Waterproof Chemical Resistant BENEFITS: Eliminates CUI Faster, Safer Installation Energy Efficient Lower TCO 20+ Year Lifespan INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater

Suppliers

Company
Product
Description
Supplier Links
PIPE INSULATION, CROSSES - CRO - Dragon Jacket Insulation
Rathdrum, ID, United States
PIPE INSULATION, CROSSES
CRO
PIPE INSULATION, CROSSES CRO
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or -78°C to 121°C DRAGON JACKET S3™ -40°F to 350°F or -40°C to176°C DRAGON JACKET S4™ -40°F to 200°F or -40°C to 93°C STANDARD SIZES: 1" to 12" STANDARD COLORS: High Pigment Black Silver Custom on Request FEATURES: Fully Encapsulated Durable / Impact Resistant Removeable / Reusable Waterproof Chemical Resistant BENEFITS: Eliminates CUI Faster, Safer Installation Energy Efficient Lower TCO 20+ Year Lifespan INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS

STANDARD OPERATING TEMPERATURE RANGES:

DRAGON JACKET S1™
-60°F to 250°F or -51°C to 121°C

DRAGON JACKET S2™
-109°F to 250°F or -78°C to 121°C

DRAGON JACKET S3™
-40°F to 350°F or -40°C to176°C

DRAGON JACKET S4™
-40°F to 200°F or -40°C to 93°C

STANDARD SIZES:

1" to 12"

STANDARD COLORS:

High Pigment Black
Silver
Custom on Request

FEATURES:

Fully Encapsulated
Durable / Impact Resistant
Removeable / Reusable
Waterproof
Chemical Resistant

BENEFITS:

Eliminates CUI
Faster, Safer Installation
Energy Efficient
Lower TCO
20+ Year Lifespan

INDUSTRIES SERVED:

Mining
Chemical / Petrochemical
Food & Beverage
Construction
Agriculture
Energy / Power
Water / Wastewater

Supplier's Site

Technical Specifications

  Dragon Jacket Insulation
Product Category Insulation Jacketing
Product Number CRO
Product Name PIPE INSULATION, CROSSES
Type Pipe and Fitting Jacketing
Unlock Full Specs
to access all available technical data

Similar Products

ARMATEX® SF 17 Premium -  - Mid-Mountain Materials, Inc.
Specs
Type Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
Application Insulation Cover; Thermal Insulation; Noise Abatement
Material Fiberglass
View Details
Parylene Coating -  - New England Tubing Technologies
New England Tubing Technologies
View Details
Cleanroom Foam Insulation Jacketing - T-FIT® - Zotefoams, Inc.
Specs
Type Pipe and Fitting Jacketing
Application Insulation Cover
Material PVDF
View Details
INSULATION, TANK BOTTOMS -  - Dragon Jacket Insulation
Dragon Jacket Insulation
Specs
Type Tank Jacketing
Service Temperature -60 to 350 F (-51.11 to 177 C)
View Details