STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303
STANDARD OPERATING TEMPERATURE RANGE:
-60°F to +350°F or -51°C to 176°C
STATIC R-VALUE:
12.53 PER 2 INCHES
STATIC K-FACTOR:
0.174 BTU-IN/HR-FT2-F
STANDARD COLORS:
High Pigment Black
Silver
Custom on Request
INDUSTRIES SERVED:
Mining
Chemical / Petrochemical
Food & Beverage
Construction
Agriculture
Energy / Power
Water / Wastewater
FEATURES:
Fully Encapsulated
Durable / Impact Resistant
High Tensile
Removeable / Reusable
Waterproof
Chemical Resistant
Lightweight
Interlocking Panels
Integrated Drip Edges
BENEFITS:
Eliminates CUI
Engineered Solutions
Faster, Safer Installation
Thermal Stability
Energy Efficient
Operationally Efficient
Withstands Harsh Environs
Lower TCO
20+ Year Lifespan
TECHNICAL DATA LIBRARY
| Dragon Jacket Insulation | |
|---|---|
| Product Category | Insulation Jacketing |
| Product Number | VCP-2.5×8.25 |
| Product Name | VIC™ COUPLINGS INSULATION |
| Type | Pipe and Fitting Jacketing |