Dragon Jacket Insulation INSULATION, TANK PANELS

Description
EACH SNAP-IN-PLACE INTERLOCKING PANEL IS ENGINEERED TO SEAMLESSLY INTEGRATE WITH OUR OTHER TANK PRODUCTS AND CAN BE CUSTOMIZED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan
Datasheet
Description
EACH SNAP-IN-PLACE INTERLOCKING PANEL IS ENGINEERED TO SEAMLESSLY INTEGRATE WITH OUR OTHER TANK PRODUCTS AND CAN BE CUSTOMIZED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSULATION, TANK PANELS -  - Dragon Jacket Insulation
Rathdrum, ID, United States
INSULATION, TANK PANELS
INSULATION, TANK PANELS
EACH SNAP-IN-PLACE INTERLOCKING PANEL IS ENGINEERED TO SEAMLESSLY INTEGRATE WITH OUR OTHER TANK PRODUCTS AND CAN BE CUSTOMIZED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan

EACH SNAP-IN-PLACE INTERLOCKING PANEL IS ENGINEERED TO SEAMLESSLY INTEGRATE WITH OUR OTHER TANK PRODUCTS AND CAN BE CUSTOMIZED TO YOUR PROJECTS SPECIFICATIONS.

STANDARD OPERATING TEMPERATURE RANGE:

-60°F to +350°F or -51°C to 176°C

STATIC R-VALUE:

12.53 PER 2 INCHES

STATIC K-FACTOR:

0.174 BTU-IN/HR-FT2-F

STANDARD COLORS:

High Pigment Black
Silver
Custom on Request

INDUSTRIES SERVED:

Mining
Chemical / Petrochemical
Food & Beverage
Construction
Agriculture
Energy / Power
Water / Wastewater

FEATURES:

Fully Encapsulated
Durable / Impact Resistant
High Tensile
Removeable / Reusable
Waterproof
Chemical Resistant
Lightweight
Interlocking Panels
Integrated Drip Edges

BENEFITS:

Eliminates CUI
Engineered Solutions
Faster, Safer Installation
Thermal Stability
Energy Efficient
Operationally Efficient
Withstands Harsh Environs
Lower TCO
20+ Year Lifespan

Supplier's Site Datasheet

Technical Specifications

  Dragon Jacket Insulation
Product Category Insulation Jacketing
Product Name INSULATION, TANK PANELS
Type Tank Jacketing
Unlock Full Specs
to access all available technical data

Similar Products

HYTEX® 1000 2025-AL -  - Mid-Mountain Materials, Inc.
Specs
Type Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
Application Insulation Cover; Thermal Insulation
Material Fiberglass
View Details
Parylene Coating -  - New England Tubing Technologies
New England Tubing Technologies
View Details
Cleanroom Foam Insulation Jacketing - T-FIT® - Zotefoams, Inc.
Specs
Type Pipe and Fitting Jacketing
Application Insulation Cover
Material PVDF
View Details
VIC™ TEES INSULATION - VTEE-9×18.5 - Dragon Jacket Insulation
Specs
Type Pipe and Fitting Jacketing
Service Temperature -60 to 350 F (-51.11 to 177 C)
View Details