Albér Datasheets for Battery Monitors and Testers
Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others.
Battery Monitors and Testers: Learn more
| Product Name | Notes |
|---|---|
| A Real Time Battery Monitor Designed for Large Cell Count Applications ● Automate the IEEE Recommended Practices for battery maintenance and testing ● Maintain complete and accurate maintenance records ● | |
| A Real Time Battery Monitor Designed for Use in Telecommunications or in DC Powered Data Centers ● Automate the IEEE Recommended Practices for battery maintenance and testing ● Monitor up... | |
| Alber delivers the solutions you need with the BDSU-120 Battery Diagnostic System Universal utility monitor. The BDSU is a real time battery monitor designed for utility bulk power systems and... | |
| MPM-100 is an all-in-one battery monitoring solution for smaller battery systems up to 150VDC. It can be configured for all battery configurations that are based on single cells of 1V... | |
| The BCT-2000 tests any size string up to 256 cells, performs constant current capacity and power capacity tests, supports UPS testing using AC load banks, and supports run-down testing using... | |
| The CRT-400, Alber's handheld Cellcorder utilizes the well-proven and patented DC Resistance Test to eliminate the guesswork when trying to identify a failing battery. ● Designed specifically to comply with... | |
| The Universal Xplorer Industrial Monitor (UXIM) is a real time battery monitor designed for Utility Bulk Power Systems and NERC compliance... to save you time and money! ● Automate the... | |
| These DC load units, which have automatic control and can interface with the BCT-2000, may be used in both constant power or current applications. Covers are available for DC load... | |
| The Alber BDSU-50 delivers new technology and added features with the quality you've come to rely on!? Real time battery monitoring for 12V/16V up to 50 modules in series? Save... | |
| The BDS-40, especially designed and optimized to monitor UPS batteries in cabinets, continuously monitors all critical battery parameters, automatically performs periodic resistance tests to verify the operating integrity of the... |