Albér Battery Monitoring & Diagnostic System BDS-256XL

Description
A Real Time Battery Monitor Designed for Large Cell Count Applications ● Automate the IEEE Recommended Practices for battery maintenance and testing ● Maintain complete and accurate maintenance records ● 24x7 data collection, analysis, and remote alarm notification ● Real time display and data logging of individual cell voltages and string current during a discharge event Battery diagnostic systems (BDS) continuously monitor all critical battery parameters, verify the integrity of the connected battery system, and alarm on any out-of-tolerance condition. Testing includes proactive, internal DC cell resistance measurements at programmed intervals recommended by IEEE standards. By tracking increases in internal cell resistance, the BDS predicts if the battery system will perform during a power outage. The BDS-256XL is a modular system that can monitor virtually any UPS battery configuration. The BDS-256XL consists of a Controller, Data Collection Module, and Resistance Test Module. Interface to the BDS-256XL is done using the Alber Battery Monitor Data Manager (BMDM) software. The Battery Monitor Report Generator program creates reports from collected data. The CM-XL8 Controller The Controller, the brain of the system, coordinates alarms and traffic to and from the other system components. It can monitor up to eight strings of 256 cells on independent UPS's, for a total of 2048 cells per Controller. Its nonvolatile memory can hold up to a year's worth of data. The built-in power supply provides 24VAC for all components in the system. The DCM-XL48 Data Collection Module The Data Collection Module (DCM) is a scanning voltmeter that acquires overall voltage, cell voltage, current, and temperature readings from the monitored battery string. The DCM can monitor cells or blocks from 1V to 16VDC. The DCM compares captured data with preset thresholds and alerts the user if any parameters are in violation. Each DCM can measure up to 48 cells or battery blocks per string. DCM's can be connected in series to monitor up to 256 cells per string. The DCM also controls the load module during a resistance test. The RTM-XLR Resistance Test Module The Resistance Test Module (RTM) provides the load during the patented resistance test. Without this component, the monitor system could not provide the high reliability and repeatable results that Alber customers rely on.
Datasheet
Description
A Real Time Battery Monitor Designed for Large Cell Count Applications ● Automate the IEEE Recommended Practices for battery maintenance and testing ● Maintain complete and accurate maintenance records ● 24x7 data collection, analysis, and remote alarm notification ● Real time display and data logging of individual cell voltages and string current during a discharge event Battery diagnostic systems (BDS) continuously monitor all critical battery parameters, verify the integrity of the connected battery system, and alarm on any out-of-tolerance condition. Testing includes proactive, internal DC cell resistance measurements at programmed intervals recommended by IEEE standards. By tracking increases in internal cell resistance, the BDS predicts if the battery system will perform during a power outage. The BDS-256XL is a modular system that can monitor virtually any UPS battery configuration. The BDS-256XL consists of a Controller, Data Collection Module, and Resistance Test Module. Interface to the BDS-256XL is done using the Alber Battery Monitor Data Manager (BMDM) software. The Battery Monitor Report Generator program creates reports from collected data. The CM-XL8 Controller The Controller, the brain of the system, coordinates alarms and traffic to and from the other system components. It can monitor up to eight strings of 256 cells on independent UPS's, for a total of 2048 cells per Controller. Its nonvolatile memory can hold up to a year's worth of data. The built-in power supply provides 24VAC for all components in the system. The DCM-XL48 Data Collection Module The Data Collection Module (DCM) is a scanning voltmeter that acquires overall voltage, cell voltage, current, and temperature readings from the monitored battery string. The DCM can monitor cells or blocks from 1V to 16VDC. The DCM compares captured data with preset thresholds and alerts the user if any parameters are in violation. Each DCM can measure up to 48 cells or battery blocks per string. DCM's can be connected in series to monitor up to 256 cells per string. The DCM also controls the load module during a resistance test. The RTM-XLR Resistance Test Module The Resistance Test Module (RTM) provides the load during the patented resistance test. Without this component, the monitor system could not provide the high reliability and repeatable results that Alber customers rely on.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Monitoring & Diagnostic System - BDS-256XL - Albér
Pompano Beach, FL, USA
Battery Monitoring & Diagnostic System
BDS-256XL
Battery Monitoring & Diagnostic System BDS-256XL
A Real Time Battery Monitor Designed for Large Cell Count Applications ● Automate the IEEE Recommended Practices for battery maintenance and testing ● Maintain complete and accurate maintenance records ● 24x7 data collection, analysis, and remote alarm notification ● Real time display and data logging of individual cell voltages and string current during a discharge event Battery diagnostic systems (BDS) continuously monitor all critical battery parameters, verify the integrity of the connected battery system, and alarm on any out-of-tolerance condition. Testing includes proactive, internal DC cell resistance measurements at programmed intervals recommended by IEEE standards. By tracking increases in internal cell resistance, the BDS predicts if the battery system will perform during a power outage. The BDS-256XL is a modular system that can monitor virtually any UPS battery configuration. The BDS-256XL consists of a Controller, Data Collection Module, and Resistance Test Module. Interface to the BDS-256XL is done using the Alber Battery Monitor Data Manager (BMDM) software. The Battery Monitor Report Generator program creates reports from collected data. The CM-XL8 Controller The Controller, the brain of the system, coordinates alarms and traffic to and from the other system components. It can monitor up to eight strings of 256 cells on independent UPS's, for a total of 2048 cells per Controller. Its nonvolatile memory can hold up to a year's worth of data. The built-in power supply provides 24VAC for all components in the system. The DCM-XL48 Data Collection Module The Data Collection Module (DCM) is a scanning voltmeter that acquires overall voltage, cell voltage, current, and temperature readings from the monitored battery string. The DCM can monitor cells or blocks from 1V to 16VDC. The DCM compares captured data with preset thresholds and alerts the user if any parameters are in violation. Each DCM can measure up to 48 cells or battery blocks per string. DCM's can be connected in series to monitor up to 256 cells per string. The DCM also controls the load module during a resistance test. The RTM-XLR Resistance Test Module The Resistance Test Module (RTM) provides the load during the patented resistance test. Without this component, the monitor system could not provide the high reliability and repeatable results that Alber customers rely on.

A Real Time Battery Monitor Designed for Large Cell Count Applications

● Automate the IEEE Recommended Practices for battery maintenance and testing

● Maintain complete and accurate maintenance records

● 24x7 data collection, analysis, and remote alarm notification

● Real time display and data logging of individual cell voltages and string current during a discharge

event

Battery diagnostic systems (BDS) continuously monitor all critical battery parameters, verify the integrity of the connected battery system, and alarm on any out-of-tolerance condition. Testing includes proactive, internal DC cell resistance measurements at programmed intervals recommended by IEEE standards. By tracking increases in internal cell resistance, the BDS predicts if the battery system will perform during a power outage.

The BDS-256XL is a modular system that can monitor virtually any UPS battery configuration. The BDS-256XL consists of a Controller, Data Collection Module, and Resistance Test Module.

Interface to the BDS-256XL is done using the Alber Battery Monitor Data Manager (BMDM) software. The Battery Monitor Report Generator program creates reports from collected data.

The CM-XL8 Controller

The Controller, the brain of the system, coordinates alarms and traffic to and from the other system components. It can monitor up to eight strings of 256 cells on independent UPS's, for a total of 2048 cells per Controller. Its nonvolatile memory can hold up to a year's worth of data. The built-in power supply provides 24VAC for all components in the system.

The DCM-XL48 Data Collection Module

The Data Collection Module (DCM) is a scanning voltmeter that acquires overall voltage, cell voltage, current, and temperature readings from the monitored battery string. The DCM can monitor cells or blocks from 1V to 16VDC. The DCM compares captured data with preset thresholds and alerts the user if any parameters are in violation. Each DCM can measure up to 48 cells or battery blocks per string. DCM's can be connected in series to monitor up to 256 cells per string. The DCM also controls the load module during a resistance test.

The RTM-XLR Resistance Test Module

The Resistance Test Module (RTM) provides the load during the patented resistance test. Without this component, the monitor system could not provide the high reliability and repeatable results that Alber customers rely on.

Supplier's Site Datasheet

Technical Specifications

  Albér
Product Category Battery Monitors and Testers
Product Number BDS-256XL
Product Name Battery Monitoring & Diagnostic System
Form Factor CabinetRack
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - BQ28400PW - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details